AVX Corporation SMD 0.4pF 25V 0.05pF Capacitor 04023J0R4ABSTR

Description
Cap Silicon 0.4pF 25V 0±30ppm/°C 0.05pF SMD 0402 125°C T/R Product overview: 04023J0R4ABSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4pF, 25V, 0.05pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.4pF, 25V, 0.05pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J0R4ABSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Silicon 0.4pF 25V 0±30ppm/°C 0.05pF SMD 0402 125°C T/R Product overview: 04023J0R4ABSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4pF, 25V, 0.05pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.4pF, 25V, 0.05pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J0R4ABSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.4pF 25V 0.05pF Capacitor
68-04023J0R4ABSTR
SMD 0.4pF 25V 0.05pF Capacitor 68-04023J0R4ABSTR
Cap Silicon 0.4pF 25V 0±30ppm/°C 0.05pF SMD 0402 125°C T/R Product overview: 04023J0R4ABSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4pF, 25V, 0.05pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.4pF, 25V, 0.05pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J0R4ABSTR can be used for catalog matching and distributor lookup.

Cap Silicon 0.4pF 25V 0±30ppm/°C 0.05pF SMD 0402 125°C T/R Product overview: 04023J0R4ABSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4pF, 25V, 0.05pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.4pF, 25V, 0.05pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J0R4ABSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Capacitors - 478-13009-6-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-13009-6-ND
Thin Film Capacitors 478-13009-6-ND
0.4pF Thin Film Capacitor 25V 0402 (1005 Metric)

0.4pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-13009-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-13009-2-ND
Thin Film Capacitors 478-13009-2-ND
0.4pF Thin Film Capacitor 25V 0402 (1005 Metric)

0.4pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-13009-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-13009-1-ND
Thin Film Capacitors 478-13009-1-ND
0.4pF Thin Film Capacitor 25V 0402 (1005 Metric)

0.4pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 04023J0R4ABSTR - 904474-04023J0R4ABSTR - Win Source Electronics
Laguna Hills, CA, United States
Thin Film Capacitors - 04023J0R4ABSTR
904474-04023J0R4ABSTR
Thin Film Capacitors - 04023J0R4ABSTR 904474-04023J0R4ABSTR
Manufacturer: AVX Corporation Win Source Part Number: 904474-04023J0R4ABST R Series: Accu-P® Operating Temperature Range: -55°C ~ 125°C Features: Thin Film Capacitor 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-13009-6, 478-13009-2, 478-13009-1

Manufacturer: AVX Corporation
Win Source Part Number: 904474-04023J0R4ABSTR
Series: Accu-P®
Operating Temperature Range: -55°C ~ 125°C
Features: Thin Film Capacitor 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-13009-6, 478-13009-2, 478-13009-1

Buy Now Datasheet
Hi-Q Thin Film Capacitors - 04023J0R4ABSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
04023J0R4ABSTR
Hi-Q Thin Film Capacitors 04023J0R4ABSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 04023J0R4ABSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
04023J0R4ABSTR
Capacitors - Thin Film Capacitors 04023J0R4ABSTR
CAP THIN FILM 0.4PF 25V 0402

CAP THIN FILM 0.4PF 25V 0402

Supplier's Site
Thin Film Capacitors - 04023J0R4ABSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
04023J0R4ABSTR
Thin Film Capacitors 04023J0R4ABSTR
CAP THIN FILM 0.4PF 25V 0402

CAP THIN FILM 0.4PF 25V 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 68-04023J0R4ABSTR 478-13009-6-ND 478-13009-2-ND 904474-04023J0R4ABSTR 04023J0R4ABSTR 04023J0R4ABSTR 04023J0R4ABSTR
Product Name SMD 0.4pF 25V 0.05pF Capacitor Thin Film Capacitors Thin Film Capacitors Thin Film Capacitors - 04023J0R4ABSTR Hi-Q Thin Film Capacitors Capacitors - Thin Film Capacitors Thin Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
WVDC 25 volts 25 volts 25 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details