Kyocera Corporation Hi-Q Thin Film Capacitors 04023J0R3PBSTR

Description
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Request a Quote Datasheet
Description
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Thin Film Capacitors - 04023J0R3PBSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
04023J0R3PBSTR
Hi-Q Thin Film Capacitors 04023J0R3PBSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Thin Film Capacitors - 04023J0R3PBSTR - 1000092-04023J0R3PBSTR - Win Source Electronics
Laguna Hills, CA, United States
Thin Film Capacitors - 04023J0R3PBSTR
1000092-04023J0R3PBSTR
Thin Film Capacitors - 04023J0R3PBSTR 1000092-04023J0R3PBSTR
Manufacturer: AVX Corporation Win Source Part Number: 1000092-04023J0R3PBS TR Packaging: Reel - TR Features: RF, High Q, Low Loss Voltage Rating: 25V Height - Seated (Max): 0.020" (0.50mm) Mounting: SMD (SMT) Capacitance: 0.3pF Tolerance: ±0.02pF Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1000092-04023J0R3PBSTR
Packaging: Reel - TR
Features: RF, High Q, Low Loss
Voltage Rating: 25V
Height - Seated (Max): 0.020" (0.50mm)
Mounting: SMD (SMT)
Capacitance: 0.3pF
Tolerance: ±0.02pF
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 0.3pF 25V 0.02pF Capacitor
68-04023J0R3PBSTR
SMD 0.3pF 25V 0.02pF Capacitor 68-04023J0R3PBSTR
Cap Silicon 0.3pF 25V 0±30ppm/°C 0.02pF SMD 0402 125°C T/R Product overview: 04023J0R3PBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3pF, 25V, 0.02pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.3pF, 25V, 0.02pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J0R3PBSTR can be used for catalog matching and distributor lookup.

Cap Silicon 0.3pF 25V 0±30ppm/°C 0.02pF SMD 0402 125°C T/R Product overview: 04023J0R3PBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3pF, 25V, 0.02pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.3pF, 25V, 0.02pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J0R3PBSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Capacitors - 478-4393-6-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4393-6-ND
Thin Film Capacitors 478-4393-6-ND
0.3pF Thin Film Capacitor 25V 0402 (1005 Metric)

0.3pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4393-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4393-1-ND
Thin Film Capacitors 478-4393-1-ND
0.3pF Thin Film Capacitor 25V 0402 (1005 Metric)

0.3pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4393-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4393-2-ND
Thin Film Capacitors 478-4393-2-ND
0.3pF Thin Film Capacitor 25V 0402 (1005 Metric)

0.3pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Thin Film Capacitors - 04023J0R3PBSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
04023J0R3PBSTR
Capacitors - Thin Film Capacitors 04023J0R3PBSTR
CAP THIN FILM 0.3PF 25V 0402

CAP THIN FILM 0.3PF 25V 0402

Supplier's Site
Ceramic Capacitor 0.3Pf, 25V, 0402 0.02Pf; Capacitance Kyocera Avx - 23M9760 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.3Pf, 25V, 0402 0.02Pf; Capacitance Kyocera Avx
23M9760
Ceramic Capacitor 0.3Pf, 25V, 0402 0.02Pf; Capacitance Kyocera Avx 23M9760
CERAMIC CAPACITOR 0.3PF, 25V, 0402 0.02pF; Capacitance:0.3pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.02pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

CERAMIC CAPACITOR 0.3PF, 25V, 0402 0.02pF; Capacitance:0.3pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.02pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Film Capacitor, 0.3Pf, 25V, 0.02Pf, 0402, Full Reel; Capacitance Kyocera Avx - 22K2900 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.3Pf, 25V, 0.02Pf, 0402, Full Reel; Capacitance Kyocera Avx
22K2900
Film Capacitor, 0.3Pf, 25V, 0.02Pf, 0402, Full Reel; Capacitance Kyocera Avx 22K2900
FILM CAPACITOR, 0.3PF, 25V, 0.02PF, 0402, FULL REEL; Capacitance:0.3pF; Product Range:0402 Series; Capacitance Tolerance:± 0.02pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Case Size:0402 RoHS Compliant: Yes

FILM CAPACITOR, 0.3PF, 25V, 0.02PF, 0402, FULL REEL; Capacitance:0.3pF; Product Range:0402 Series; Capacitance Tolerance:± 0.02pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Case Size:0402 RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Capacitors - 04023J0R3PBSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
04023J0R3PBSTR
Thin Film Capacitors 04023J0R3PBSTR
CAP THIN FILM 0.3PF 25V 0402

CAP THIN FILM 0.3PF 25V 0402

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 04023J0R3PBSTR 1000092-04023J0R3PBSTR 68-04023J0R3PBSTR 478-4393-6-ND 478-4393-1-ND 04023J0R3PBSTR 23M9760 22K2900 04023J0R3PBSTR
Product Name Hi-Q Thin Film Capacitors Thin Film Capacitors - 04023J0R3PBSTR SMD 0.3pF 25V 0.02pF Capacitor Thin Film Capacitors Thin Film Capacitors Capacitors - Thin Film Capacitors Ceramic Capacitor 0.3Pf, 25V, 0402 0.02Pf; Capacitance Kyocera Avx Film Capacitor, 0.3Pf, 25V, 0.02Pf, 0402, Full Reel; Capacitance Kyocera Avx Thin Film Capacitors
Capacitance Range 3.00E-7 microF 3.00E-7 microF 3.00E-7 microF 3.00E-7 microF 3.00E-7 microF 3.00E-7 microF
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Lead Style Tape and Reel Surface Mount (SMT) Surface Mount (SMT)
Mounting Style Tape and Reel Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; 0402 (1005 Metric) Surface Mount Technology; Surface Mount
Packing Method Tape Reel Tape Reel; Reel - TR Tape and Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Film Capacitors - 1908618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details