Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
KYOCERA AVX 04023J0R3ABSTR
KYOCERA AVX 04023J0R3ABSTR
KYOCERA AVX 04023J0R3ABSTR
CAP THIN FILM 0.3PF 25V 0402
Thin Film Capacitor
CAP THIN FILM 0.3PF 25V 0402
| Richardson RFPD | RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 04023J0R3ABSTR | 6982712 | 6982712P | 478-04023J0R3ABSTRDKR-ND | 478-04023J0R3ABSTR-ND | 04023J0R3ABSTR |
| Product Name | Hi-Q Thin Film Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Thin Film Capacitors | Thin Film Capacitors | Capacitors - Thin Film Capacitors |
| Capacitance Range | 3.00E-7 microF | 3.00E-7 microF | 3.00E-7 microF | |||
| WVDC | 25 volts | 25 volts | ||||
| Lead Style | Tape and Reel | Surface Mount (SMT) | Surface Mount (SMT) | |||
| Mounting Style | Tape and Reel | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; 0402 (1005 Metric) | ||
| Packing Method | Tape Reel | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |