Cap Silicon 0.2pF 25V 0±30ppm/°C 0.01pF SMD 0402 125°C T/R Product overview: 04023J0R2ZBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2pF, 25V, 0.01pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.2pF, 25V, 0.01pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J0R2ZBSTR can be used for catalog matching and distributor lookup.
0.2pF Thin Film Capacitor 25V 0402 (1005 Metric)
0.2pF Thin Film Capacitor 25V 0402 (1005 Metric)
0.2pF Thin Film Capacitor 25V 0402 (1005 Metric)
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
Win Source Part Number: 1353519-04023J0R2ZBS
Category: Capacitors - Thin Film Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: KYOCERA AVX
Series: Accu-P®
Package: Tape & Reel
Product Status: Active
Features: RF, High Q, Low Loss
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.24.0020
Capacitance: 0.2 pF
Tolerance: ±0.01pF
Voltage - Rated: 25 V
Size / Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
Height - Seated (Max): 0.020" (0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
CAP THIN FILM 0.2PF 25V 0402
CAP THIN FILM 0.2PF 25V 0402
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Richardson RFPD | Win Source Electronics | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 68-04023J0R2ZBSTR | 478-10665-6-ND | 478-10665-2-ND | 04023J0R2ZBSTR | 1353519-04023J0R2ZBSTR | 04023J0R2ZBSTR | 04023J0R2ZBSTR |
| Product Name | SMD 0.2pF 25V 0.01pF Capacitor | Thin Film Capacitors | Thin Film Capacitors | Hi-Q Thin Film Capacitors | Capacitors - Thin Film Capacitors | Thin Film Capacitors | Capacitors - Thin Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | ||||||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts | |||
| Packing Method | Tape and Reel | Digi-Reel® | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |