AVX Corporation Thin Film Capacitors 04023J0R1ABSTR

Description
0.1pF Thin Film Capacitor 25V 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1pF Thin Film Capacitor 25V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 478-10664-6-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-10664-6-ND
Thin Film Capacitors 478-10664-6-ND
0.1pF Thin Film Capacitor 25V 0402 (1005 Metric)

0.1pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-10664-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-10664-2-ND
Thin Film Capacitors 478-10664-2-ND
0.1pF Thin Film Capacitor 25V 0402 (1005 Metric)

0.1pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-10664-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-10664-1-ND
Thin Film Capacitors 478-10664-1-ND
0.1pF Thin Film Capacitor 25V 0402 (1005 Metric)

0.1pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.1pF 25V 0.05pF Capacitor
68-04023J0R1ABSTR
SMD 0.1pF 25V 0.05pF Capacitor 68-04023J0R1ABSTR
Cap Silicon 0.1pF 25V 0±30ppm/°C 0.05pF SMD 0402 125°C T/R Product overview: 04023J0R1ABSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1pF, 25V, 0.05pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1pF, 25V, 0.05pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J0R1ABSTR can be used for catalog matching and distributor lookup.

Cap Silicon 0.1pF 25V 0±30ppm/°C 0.05pF SMD 0402 125°C T/R Product overview: 04023J0R1ABSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1pF, 25V, 0.05pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1pF, 25V, 0.05pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J0R1ABSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hi-Q Thin Film Capacitors - 04023J0R1ABSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
04023J0R1ABSTR
Hi-Q Thin Film Capacitors 04023J0R1ABSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6982706 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6982706
MLCCs - Multilayer Ceramic Capacitors 6982706
KYOCERA AVX 04023J0R1ABSTR

KYOCERA AVX 04023J0R1ABSTR

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6982706P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6982706P
MLCCs - Multilayer Ceramic Capacitors 6982706P
KYOCERA AVX 04023J0R1ABSTR

KYOCERA AVX 04023J0R1ABSTR

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1676766 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1676766
MLCCs - Multilayer Ceramic Capacitors 1676766
KYOCERA AVX 04023J0R1ABSTR

KYOCERA AVX 04023J0R1ABSTR

Supplier's Site
Thin Film Capacitors - 04023J0R1ABSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
04023J0R1ABSTR
Thin Film Capacitors 04023J0R1ABSTR
CAP THIN FILM 0.1PF 25V 0402

CAP THIN FILM 0.1PF 25V 0402

Supplier's Site Datasheet
Capacitor Ceramic 0.1Pf, 25V, 0402 0.05Pf, Full Reel; Capacitance Kyocera Avx - 09R1760 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.1Pf, 25V, 0402 0.05Pf, Full Reel; Capacitance Kyocera Avx
09R1760
Capacitor Ceramic 0.1Pf, 25V, 0402 0.05Pf, Full Reel; Capacitance Kyocera Avx 09R1760
CAPACITOR CERAMIC 0.1PF, 25V, 0402 0.05pF, FULL REEL; Capacitance:0.1pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

CAPACITOR CERAMIC 0.1PF, 25V, 0402 0.05pF, FULL REEL; Capacitance:0.1pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Capacitors - Thin Film Capacitors - 04023J0R1ABSTR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Thin Film Capacitors
04023J0R1ABSTR
Capacitors - Thin Film Capacitors 04023J0R1ABSTR
CAP THIN FILM 0.1PF 25V 0402

CAP THIN FILM 0.1PF 25V 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-10664-6-ND 478-10664-2-ND 68-04023J0R1ABSTR 04023J0R1ABSTR 6982706 6982706P 04023J0R1ABSTR 09R1760 04023J0R1ABSTR
Product Name Thin Film Capacitors Thin Film Capacitors SMD 0.1pF 25V 0.05pF Capacitor Hi-Q Thin Film Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Thin Film Capacitors Capacitor Ceramic 0.1Pf, 25V, 0402 0.05Pf, Full Reel; Capacitance Kyocera Avx Capacitors - Thin Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Multilayer Multilayer Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Lead Style Surface Mount (SMT) Surface Mount (SMT) Tape and Reel
Mounting Style Surface Mount Technology Surface Mount Technology Tape and Reel Surface Mount Technology; Surface Mount Surface Mount Technology; 0402 (1005 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021294 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details