Kyocera Corporation Ceramic Capacitors 04023D475MAT2A

Description
0402 X5R 4.7UF20% 25V
Request a Quote Datasheet
Description
0402 X5R 4.7UF20% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-04023D475MAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04023D475MAT2ATR-ND
Ceramic Capacitors 478-04023D475MAT2ATR-ND
0402 X5R 4.7UF20% 25V

0402 X5R 4.7UF20% 25V

Buy Now Datasheet
Ceramic Capacitors - 478-04023D475MAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04023D475MAT2ADKR-ND
Ceramic Capacitors 478-04023D475MAT2ADKR-ND
0402 X5R 4.7UF20% 25V

0402 X5R 4.7UF20% 25V

Buy Now Datasheet
Ceramic Capacitors - 478-04023D475MAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04023D475MAT2ACT-ND
Ceramic Capacitors 478-04023D475MAT2ACT-ND
0402 X5R 4.7UF20% 25V

0402 X5R 4.7UF20% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-04023D475MAT2ATR-ND 478-04023D475MAT2ADKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P900HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details