Kyocera Corporation Ceramic Capacitor 0.022Uf 25V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 04023D223KAT2A

Description
CERAMIC CAPACITOR 0.022UF 25V, X5R, 10%, 0402, FULL REEL; Capacitance:22000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.022UF 25V, X5R, 10%, 0402, FULL REEL; Capacitance:22000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.022Uf 25V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 66M2301 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 25V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
66M2301
Ceramic Capacitor 0.022Uf 25V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 66M2301
CERAMIC CAPACITOR 0.022UF 25V, X5R, 10%, 0402, FULL REEL; Capacitance:22000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 25V, X5R, 10%, 0402, FULL REEL; Capacitance:22000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, 22000Pf, 25V, Mlcc, 0402 Rohs Compliant Kyocera Avx - 66AH8005 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22000Pf, 25V, Mlcc, 0402 Rohs Compliant Kyocera Avx
66AH8005
Cap, 22000Pf, 25V, Mlcc, 0402 Rohs Compliant Kyocera Avx 66AH8005
CAP, 22000PF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 22000PF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66M2301 66AH8005
Product Name Ceramic Capacitor 0.022Uf 25V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx Cap, 22000Pf, 25V, Mlcc, 0402 Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
Capacitance Range 0.0220 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details