AVX Corporation Ceramic Capacitors - 04023D104KAT2A 04023D104KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 853179-04023D104KAT2 A Features: 0.1 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 04023D104KAT2A\\10K, 478-7869-1, 478-7869-2, 04023D104KAT2A/10K, 478-7869-6, 04023D104KAT2A-ND
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 853179-04023D104KAT2 A Features: 0.1 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 04023D104KAT2A\\10K, 478-7869-1, 478-7869-2, 04023D104KAT2A/10K, 478-7869-6, 04023D104KAT2A-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04023D104KAT2A - 853179-04023D104KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 04023D104KAT2A
853179-04023D104KAT2A
Ceramic Capacitors - 04023D104KAT2A 853179-04023D104KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853179-04023D104KAT2 A Features: 0.1 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 04023D104KAT2A\\10K, 478-7869-1, 478-7869-2, 04023D104KAT2A/10K, 478-7869-6, 04023D104KAT2A-ND

Manufacturer: AVX Corporation
Win Source Part Number: 853179-04023D104KAT2A
Features: 0.1 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 04023D104KAT2A\\10K, 478-7869-1, 478-7869-2, 04023D104KAT2A/10K, 478-7869-6, 04023D104KAT2A-ND

Buy Now Datasheet
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 25 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 04X9269 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 25 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
04X9269
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 25 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 04X9269
SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 0.1Uf, 25V, X5R, 10%, 0402; Capacitance Kyocera Avx - 88W4162 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.1Uf, 25V, X5R, 10%, 0402; Capacitance Kyocera Avx
88W4162
Mlcc Capacitor, 0.1Uf, 25V, X5R, 10%, 0402; Capacitance Kyocera Avx 88W4162
MLCC CAPACITOR, 0.1uF, 25V, X5R, 10%, 0402; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

MLCC CAPACITOR, 0.1uF, 25V, X5R, 10%, 0402; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 04023D104KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04023D104KAT2A
Ceramic Capacitors 04023D104KAT2A
CAP CER 0.1UF 25V X5R 0402

CAP CER 0.1UF 25V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 853179-04023D104KAT2A 04X9269 88W4162 04023D104KAT2A
Product Name Ceramic Capacitors - 04023D104KAT2A Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 25 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Mlcc Capacitor, 0.1Uf, 25V, X5R, 10%, 0402; Capacitance Kyocera Avx Ceramic Capacitors
Technology Multilayer Film Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - C11CF0R7B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details