Kyocera Corporation Mlcc Capacitor, 0.01Uf, 25V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 04023D103KAT2A

Description
MLCC CAPACITOR, 0.01uF, 25V, X5R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
MLCC CAPACITOR, 0.01uF, 25V, X5R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mlcc Capacitor, 0.01Uf, 25V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 36K6673 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.01Uf, 25V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
36K6673
Mlcc Capacitor, 0.01Uf, 25V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 36K6673
MLCC CAPACITOR, 0.01uF, 25V, X5R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 0.01uF, 25V, X5R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.01Uf, 25V, X5R, 10%, 0402; Capacitance Kyocera Avx - 60R6141 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 25V, X5R, 10%, 0402; Capacitance Kyocera Avx
60R6141
Ceramic Capacitor 0.01Uf, 25V, X5R, 10%, 0402; Capacitance Kyocera Avx 60R6141
CERAMIC CAPACITOR 0.01UF, 25V, X5R, 10%, 0402; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 25V, X5R, 10%, 0402; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X5R, 25 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W1318 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X5R, 25 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W1318
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X5R, 25 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W1318
SMD Multilayer Ceramic Capacitor, 0.01 F, 10%, X5R, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.01 F, 10%, X5R, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 04023D103KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04023D103KAT2A
Ceramic Capacitors 04023D103KAT2A
CAP CER 10000PF 25V X5R 0402

CAP CER 10000PF 25V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 36K6673 95W1318 04023D103KAT2A
Product Name Mlcc Capacitor, 0.01Uf, 25V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X5R, 25 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF2R0B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details