Kyocera Corporation Ceramic Capacitors 04023C821KAT4A

Description
820pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
820pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04023C821KAT4A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04023C821KAT4A-ND
Ceramic Capacitors 04023C821KAT4A-ND
820pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

820pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 04023C821KAT4A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
04023C821KAT4A
Capacitors - Ceramic Capacitors 04023C821KAT4A
CAP CER 820PF 25V X7R 0402

CAP CER 820PF 25V X7R 0402

Supplier's Site
Capacitor Ceramic, 820Pf, 25V, X7R, 10%, 0402; Capacitance Kyocera Avx - 55J1544 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 820Pf, 25V, X7R, 10%, 0402; Capacitance Kyocera Avx
55J1544
Capacitor Ceramic, 820Pf, 25V, X7R, 10%, 0402; Capacitance Kyocera Avx 55J1544
CAPACITOR CERAMIC, 820PF, 25V, X7R, 10%, 0402; Capacitance:820pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC, 820PF, 25V, X7R, 10%, 0402; Capacitance:820pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 04023C821KAT4A-ND 04023C821KAT4A 55J1544
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic, 820Pf, 25V, X7R, 10%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/021320-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525009P10HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details