AVX Corporation Ceramic Capacitor 5600Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 04023C562KAT2A.

Description
CERAMIC CAPACITOR 5600PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:5600pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 5600PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:5600pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 5600Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 28AC6092 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 5600Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
28AC6092
Ceramic Capacitor 5600Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 28AC6092
CERAMIC CAPACITOR 5600PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:5600pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 5600PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:5600pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC6092
Product Name Ceramic Capacitor 5600Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 338-101742U040AC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers