Kyocera Corporation Capacitor Ceramic 5600Pf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx 04023C562JAT2A

Description
CAPACITOR CERAMIC 5600PF, 25V, X7R, 5%, 0402, FULL REEL; Capacitance:5600pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 5600PF, 25V, X7R, 5%, 0402, FULL REEL; Capacitance:5600pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 5600Pf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1536 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5600Pf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
55J1536
Capacitor Ceramic 5600Pf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx 55J1536
CAPACITOR CERAMIC 5600PF, 25V, X7R, 5%, 0402, FULL REEL; Capacitance:5600pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 5600PF, 25V, X7R, 5%, 0402, FULL REEL; Capacitance:5600pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J1536
Product Name Capacitor Ceramic 5600Pf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details