Kyocera Corporation Ceramic Capacitors 04023C561MAT2A

Description
560pF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
560pF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04023C561MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04023C561MAT2A-ND
Ceramic Capacitors 04023C561MAT2A-ND
560pF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

560pF ±20% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic, 560Pf, 25V, X7R, 20%, 0402; Capacitance Kyocera Avx - 66M2297 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 560Pf, 25V, X7R, 20%, 0402; Capacitance Kyocera Avx
66M2297
Capacitor Ceramic, 560Pf, 25V, X7R, 20%, 0402; Capacitance Kyocera Avx 66M2297
CAPACITOR CERAMIC, 560PF, 25V, X7R, 20%, 0402; Capacitance:560pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC, 560PF, 25V, X7R, 20%, 0402; Capacitance:560pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 04023C561MAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
04023C561MAT2A
Capacitors - Ceramic Capacitors 04023C561MAT2A
CAP CER 560PF 25V X7R 0402

CAP CER 560PF 25V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 04023C561MAT2A-ND 66M2297 04023C561MAT2A
Product Name Ceramic Capacitors Capacitor Ceramic, 560Pf, 25V, X7R, 20%, 0402; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000910GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers