Kyocera Corporation Cap, Mlcc, X7R, 0.047Uf, 25V, 0402; Capacitance Kyocera Avx 04023C473KAT2A

Description
CAP, MLCC, X7R, 0.047UF, 25V, 0402; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes
Description
CAP, MLCC, X7R, 0.047UF, 25V, 0402; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 0.047Uf, 25V, 0402; Capacitance Kyocera Avx - 96Y8156 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.047Uf, 25V, 0402; Capacitance Kyocera Avx
96Y8156
Cap, Mlcc, X7R, 0.047Uf, 25V, 0402; Capacitance Kyocera Avx 96Y8156
CAP, MLCC, X7R, 0.047UF, 25V, 0402; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

CAP, MLCC, X7R, 0.047UF, 25V, 0402; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Case Size:0402RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96Y8156
Product Name Cap, Mlcc, X7R, 0.047Uf, 25V, 0402; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details