Kyocera Corporation SMD 25V 4700pF Capacitor 04023C472JAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71E472JH NEW GLOBAL PN 25V 4700pF A 581-KGM05AR71E472JH Product overview: 04023C472JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 4700pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 4700pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04023C472JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71E472JH NEW GLOBAL PN 25V 4700pF A 581-KGM05AR71E472JH Product overview: 04023C472JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 4700pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 4700pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04023C472JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25V 4700pF Capacitor
60-04023C472JAT2A
SMD 25V 4700pF Capacitor 60-04023C472JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71E472JH NEW GLOBAL PN 25V 4700pF A 581-KGM05AR71E472JH Product overview: 04023C472JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 4700pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 4700pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04023C472JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71E472JH NEW GLOBAL PN 25V 4700pF A 581-KGM05AR71E472JH Product overview: 04023C472JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 4700pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 4700pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04023C472JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1033614-04023C472JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1033614-04023C472JAT2A
Capacitors - Ceramic Capacitors 1033614-04023C472JAT2A
Win Source Part Number: 1033614-04023C472JAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 10,000 Capacitance: 4700 pF Tolerance: ±5% Voltage - Rated: 25V Temperature Coefficient: X7R Thickness (Max): 0.022" (0.56mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): GRM155R71E472JA01D; CC0402JRX7R8BB472; C0402C472J3RACTU; 04025C472JAT2A; CC0402JRX7R9BB472; GRM155R71H472JA01D04 023C472JAT2A.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX

Win Source Part Number: 1033614-04023C472JAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 10,000
Capacitance: 4700 pF
Tolerance: ±5%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.56mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): GRM155R71E472JA01D; CC0402JRX7R8BB472; C0402C472J3RACTU; 04025C472JAT2A; CC0402JRX7R9BB472; GRM155R71H472JA01D04023C472JAT2A.;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX

Buy Now Datasheet
Ceramic Capacitor 4700Pf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1531 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
55J1531
Ceramic Capacitor 4700Pf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx 55J1531
CERAMIC CAPACITOR 4700PF, 25V, X7R, 5%, 0402, FULL REEL; Capacitance:4700pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF, 25V, X7R, 5%, 0402, FULL REEL; Capacitance:4700pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 04023C472JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04023C472JAT2A
Ceramic Capacitors 04023C472JAT2A
CAP CER 4700PF 25V X7R 0402

CAP CER 4700PF 25V X7R 0402

Supplier's Site Datasheet
CAP CER 4700PF 25V X7R 0402 - 66-04023C472JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 4700PF 25V X7R 0402
66-04023C472JAT2A
CAP CER 4700PF 25V X7R 0402 66-04023C472JAT2A
CAP CER 4700PF 25V X7R 0402

CAP CER 4700PF 25V X7R 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-04023C472JAT2A 1033614-04023C472JAT2A 55J1531 04023C472JAT2A 66-04023C472JAT2A
Product Name SMD 25V 4700pF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor 4700Pf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors CAP CER 4700PF 25V X7R 0402
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details