Kyocera Corporation CAP CER 470PF 25V X7R 0402 04023C471JAT2A

Description
CAP CER 470PF 25V X7R 0402
Description
CAP CER 470PF 25V X7R 0402

Suppliers

Company
Product
Description
Supplier Links
CAP CER 470PF 25V X7R 0402 - 66-04023C471JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 470PF 25V X7R 0402
66-04023C471JAT2A
CAP CER 470PF 25V X7R 0402 66-04023C471JAT2A
CAP CER 470PF 25V X7R 0402

CAP CER 470PF 25V X7R 0402

Supplier's Site
Ceramic Capacitor, 470Pf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1528 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 470Pf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
55J1528
Ceramic Capacitor, 470Pf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx 55J1528
CERAMIC CAPACITOR, 470PF, 25V, X7R, 5%, 0402, FULL REEL; Capacitance:470pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.5mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 470PF, 25V, X7R, 5%, 0402, FULL REEL; Capacitance:470pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66-04023C471JAT2A 55J1528
Product Name CAP CER 470PF 25V X7R 0402 Ceramic Capacitor, 470Pf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
RoHS Compliant Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition; CERAMIC
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - M30U334M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers