Kyocera Corporation Ceramic Capacitors 04023C391KAT2A

Description
390pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
390pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04023C391KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04023C391KAT2A-ND
Ceramic Capacitors 04023C391KAT2A-ND
390pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

390pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor, 390Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1526 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 390Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1526
Ceramic Capacitor, 390Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1526
CERAMIC CAPACITOR, 390PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:390pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 390PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:390pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 04023C391KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
04023C391KAT2A
Capacitors - Ceramic Capacitors 04023C391KAT2A
CAP CER 390PF 25V X7R 0402

CAP CER 390PF 25V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 04023C391KAT2A-ND 55J1526 04023C391KAT2A
Product Name Ceramic Capacitors Ceramic Capacitor, 390Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1701252 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 336SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers