AVX Corporation Ceramic Capacitor 3300Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 04023C332KAT2A.

Description
CERAMIC CAPACITOR 3300PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:3300pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 3300PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:3300pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3300Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 26AC5335 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
26AC5335
Ceramic Capacitor 3300Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 26AC5335
CERAMIC CAPACITOR 3300PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:3300pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:3300pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5335
Product Name Ceramic Capacitor 3300Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers