Kyocera Corporation Ceramic Capacitors 04023C332K4T2A

Description
3300pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-04023C332K4T2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04023C332K4T2ATR-ND
Ceramic Capacitors 478-04023C332K4T2ATR-ND
3300pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

3300pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-04023C332K4T2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04023C332K4T2ADKR-ND
Ceramic Capacitors 478-04023C332K4T2ADKR-ND
CAP CER 3300PF 25V X7R 0402

CAP CER 3300PF 25V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 478-04023C332K4T2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04023C332K4T2ACT-ND
Ceramic Capacitors 478-04023C332K4T2ACT-ND
CAP CER 3300PF 25V X7R 0402

CAP CER 3300PF 25V X7R 0402

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-04023C332K4T2ATR-ND 478-04023C332K4T2ADKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701108 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details