Kyocera Corporation CAP CER 330PF 25V X7R 0402 04023C331KAT2A

Description
CAP CER 330PF 25V X7R 0402
Datasheet
Description
CAP CER 330PF 25V X7R 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER 330PF 25V X7R 0402 - 66-04023C331KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 330PF 25V X7R 0402
66-04023C331KAT2A
CAP CER 330PF 25V X7R 0402 66-04023C331KAT2A
CAP CER 330PF 25V X7R 0402

CAP CER 330PF 25V X7R 0402

Supplier's Site
Ceramic Capacitors - 04023C331KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04023C331KAT2A
Ceramic Capacitors 04023C331KAT2A
CAP CER 330PF 25V X7R 0402

CAP CER 330PF 25V X7R 0402

Supplier's Site Datasheet
Ceramic Capacitor, 330Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1522 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 330Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1522
Ceramic Capacitor, 330Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1522
CERAMIC CAPACITOR, 330PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:330pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 330PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:330pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 66-04023C331KAT2A 04023C331KAT2A 55J1522
Product Name CAP CER 330PF 25V X7R 0402 Ceramic Capacitors Ceramic Capacitor, 330Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105MPW250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details