Kyocera Corporation Ceramic Capacitor, 220Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 04023C221KAT2A

Description
CERAMIC CAPACITOR, 220PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:220pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 220PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:220pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 220Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1510 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 220Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1510
Ceramic Capacitor, 220Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1510
CERAMIC CAPACITOR, 220PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:220pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 220PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:220pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J1510
Product Name Ceramic Capacitor, 220Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 101C133U020AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details