Kyocera Corporation Ceramic Capacitors 04023C181KAT2A

Description
180pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
180pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04023C181KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04023C181KAT2A-ND
Ceramic Capacitors 04023C181KAT2A-ND
180pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

180pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic, 180Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1504 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 180Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1504
Capacitor Ceramic, 180Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1504
CAPACITOR CERAMIC, 180PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:180pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 180PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:180pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 04023C181KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
04023C181KAT2A
Capacitors - Ceramic Capacitors 04023C181KAT2A
CAP CER 180PF 25V X7R 0402

CAP CER 180PF 25V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 04023C181KAT2A-ND 55J1504 04023C181KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic, 180Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - M15U822M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers