Kyocera Corporation CAP CER 1500PF 25V X7R 0402 04023C152KAT2A

Description
CAP CER 1500PF 25V X7R 0402
Description
CAP CER 1500PF 25V X7R 0402

Suppliers

Company
Product
Description
Supplier Links
CAP CER 1500PF 25V X7R 0402 - 66-04023C152KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 1500PF 25V X7R 0402
66-04023C152KAT2A
CAP CER 1500PF 25V X7R 0402 66-04023C152KAT2A
CAP CER 1500PF 25V X7R 0402

CAP CER 1500PF 25V X7R 0402

Supplier's Site
Ceramic Capacitor 1500Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 02H0094 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1500Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
02H0094
Ceramic Capacitor 1500Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 02H0094
CERAMIC CAPACITOR 1500PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:1500pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1500PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:1500pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66-04023C152KAT2A 02H0094
Product Name CAP CER 1500PF 25V X7R 0402 Ceramic Capacitor 1500Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F)
Capacitance Range 0.0015 microF 0.0015 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details