Kyocera Corporation Capacitor Ceramic 1500Pf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx 04023C152JAT2A

Description
CAPACITOR CERAMIC 1500PF, 25V, X7R, 5%, 0402, FULL REEL; Capacitance:1500pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 1500PF, 25V, X7R, 5%, 0402, FULL REEL; Capacitance:1500pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 1500Pf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1502 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
55J1502
Capacitor Ceramic 1500Pf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx 55J1502
CAPACITOR CERAMIC 1500PF, 25V, X7R, 5%, 0402, FULL REEL; Capacitance:1500pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 1500PF, 25V, X7R, 5%, 0402, FULL REEL; Capacitance:1500pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J1502
Product Name Capacitor Ceramic 1500Pf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C562U100CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
4 suppliers