Kyocera Corporation Ceramic Capacitors 04023C121KAT2A

Description
120pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
120pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04023C121KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04023C121KAT2A-ND
Ceramic Capacitors 04023C121KAT2A-ND
120pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

120pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic, 120Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1495 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 120Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1495
Capacitor Ceramic, 120Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1495
CAPACITOR CERAMIC, 120PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:120pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 120PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:120pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 04023C121KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
04023C121KAT2A
Capacitors - Ceramic Capacitors 04023C121KAT2A
CAP CER 120PF 25V X7R 0402

CAP CER 120PF 25V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 04023C121KAT2A-ND 55J1495 04023C121KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic, 120Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details