Kyocera Corporation Ceramic Capacitors 04023C121JAT2A

Description
120pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
120pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04023C121JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04023C121JAT2A-ND
Ceramic Capacitors 04023C121JAT2A-ND
120pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

120pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic, 120Pf, 25V, X7R, 5%, 0402; Capacitance Kyocera Avx - 55J1494 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 120Pf, 25V, X7R, 5%, 0402; Capacitance Kyocera Avx
55J1494
Capacitor Ceramic, 120Pf, 25V, X7R, 5%, 0402; Capacitance Kyocera Avx 55J1494
CAPACITOR CERAMIC, 120PF, 25V, X7R, 5%, 0402; Capacitance:120pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC, 120PF, 25V, X7R, 5%, 0402; Capacitance:120pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 04023C121JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
04023C121JAT2A
Capacitors - Ceramic Capacitors 04023C121JAT2A
CAP CER 120PF 25V X7R 0402

CAP CER 120PF 25V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 04023C121JAT2A-ND 55J1494 04023C121JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic, 120Pf, 25V, X7R, 5%, 0402; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details