AVX Corporation MLCCs - Multilayer Ceramic Capacitors 04023C104KAT2A

Description
KYOCERA AVX 04023C104KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 04023C104KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1352508 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1352508
MLCCs - Multilayer Ceramic Capacitors 1352508
KYOCERA AVX 04023C104KAT2A

KYOCERA AVX 04023C104KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356702 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356702
MLCCs - Multilayer Ceramic Capacitors 1356702
KYOCERA AVX 04023C104KAT2A

KYOCERA AVX 04023C104KAT2A

Supplier's Site
Capacitors - Ceramic Capacitors - 1177811-04023C104KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1177811-04023C104KAT2A
Capacitors - Ceramic Capacitors 1177811-04023C104KAT2A
Win Source Part Number: 1177811-04023C104KAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): 04023C104KAT2A.; 04023C104KAT2A/10K; 04023C104KAT2A10K; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 04023C104KAT2A\\10K, 478-7868-2,478-7868- 6,04023C104KAT2A-ND, 04023C104KAT2A/10K,4 78-7868-1

Win Source Part Number: 1177811-04023C104KAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): 04023C104KAT2A.; 04023C104KAT2A/10K; 04023C104KAT2A10K;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 04023C104KAT2A\\10K,478-7868-2,478-7868-6,04023C104KAT2A-ND,04023C104KAT2A/10K,478-7868-1

Buy Now Datasheet
Singapore, Singapore
SMD 25V 0.1uF Capacitor
60-04023C104KAT2A
SMD 25V 0.1uF Capacitor 60-04023C104KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71E104KH NEW GLOBAL PN 25V 0.1uF A 581-KGM05AR71E104KH Product overview: 04023C104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04023C104KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71E104KH NEW GLOBAL PN 25V 0.1uF A 581-KGM05AR71E104KH Product overview: 04023C104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04023C104KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic, 0.1Uf, 25V, X7R, 0402; Capacitance Kyocera Avx - 37T9047 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.1Uf, 25V, X7R, 0402; Capacitance Kyocera Avx
37T9047
Capacitor Ceramic, 0.1Uf, 25V, X7R, 0402; Capacitance Kyocera Avx 37T9047
CAPACITOR CERAMIC, 0.1UF, 25V, X7R, 0402; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:25V; Capacitor Case Style:0402 [1005 Metric]; Capacitor Terminals:SMD; Package / Case:0402 [1005]RoHS Compliant: Yes

CAPACITOR CERAMIC, 0.1UF, 25V, X7R, 0402; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:25V; Capacitor Case Style:0402 [1005 Metric]; Capacitor Terminals:SMD; Package / Case:0402 [1005]RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W1317 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W1317
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W1317
SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 0.1Uf, 25V, X7R, 10%, 0402; Capacitance Kyocera Avx - 88W4161 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.1Uf, 25V, X7R, 10%, 0402; Capacitance Kyocera Avx
88W4161
Mlcc Capacitor, 0.1Uf, 25V, X7R, 10%, 0402; Capacitance Kyocera Avx 88W4161
MLCC CAPACITOR, 0.1uF, 25V, X7R, 10%, 0402; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

MLCC CAPACITOR, 0.1uF, 25V, X7R, 10%, 0402; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 04023C104KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04023C104KAT2A
Ceramic Capacitors 04023C104KAT2A
CAP CER 0.1UF 25V X7R 0402

CAP CER 0.1UF 25V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1352508 1177811-04023C104KAT2A 60-04023C104KAT2A 37T9047 95W1317 88W4161 04023C104KAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors SMD 25V 0.1uF Capacitor Capacitor Ceramic, 0.1Uf, 25V, X7R, 0402; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Mlcc Capacitor, 0.1Uf, 25V, X7R, 10%, 0402; Capacitance Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Film Paper Film Capacitors - 103PPR202KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers