Kyocera Corporation Ceramic Capacitors 04023C104KAT2A-62

Description
0402 25V X7R 100 NF 10%
Request a Quote Datasheet
Description
0402 25V X7R 100 NF 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-04023C104KAT2A-62TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04023C104KAT2A-62TR-ND
Ceramic Capacitors 478-04023C104KAT2A-62TR-ND
0402 25V X7R 100 NF 10%

0402 25V X7R 100 NF 10%

Buy Now Datasheet
Ceramic Capacitors - 478-04023C104KAT2A-62CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04023C104KAT2A-62CT-ND
Ceramic Capacitors 478-04023C104KAT2A-62CT-ND
0402 25V X7R 100 NF 10%

0402 25V X7R 100 NF 10%

Buy Now Datasheet
Ceramic Capacitors - 478-04023C104KAT2A-62DKR-ND - DigiKey
Thief River Falls, MN, United States
0402 25V X7R 100 NF 10%

0402 25V X7R 100 NF 10%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-04023C104KAT2A-62TR-ND 478-04023C104KAT2A-62DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701178 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details