Manufacturer: AVX Corporation
Win Source Part Number: 853177-04023C103KAT2
Features: 10000 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 04023C103KAT2A/10K, 478-1113-6, 04023C103KAT2A\\10K,
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71E103KH NEW GLOBAL PN 25V 0.01uF A 581-KGM05AR71E103KH Product overview: 04023C103KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04023C103KAT2A can be used for catalog matching and distributor lookup.
CAP CER 10000PF 25V X7R 0402
CERAMIC CAPACITOR 0.01UF, 25V, X7R, 10%, 0402; Capacitance:10000pF;
SMD Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes
CAP, 0.01µF, 25V, 10%, X7R, 0402, REEL; Capacitance:10000pF;
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 853177-04023C103KAT2A | 60-04023C103KAT2A | 04023C103KAT2A | 96M1118 | 34M9182 | 95W1316 |
| Product Name | Ceramic Capacitors - 04023C103KAT2A | SMD 25V 0.01uF Capacitor | Ceramic Capacitors | Ceramic Capacitor 0.01Uf, 25V, X7R, 10%, 0402; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx | Cap, 0.01Μf, 25V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |