Kyocera Corporation Ceramic Capacitors 04023C103K4T2A

Description
CAP CER 10000PF 25V X7R 0402
Request a Quote Datasheet
Description
CAP CER 10000PF 25V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM05AR71E103KHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM05AR71E103KHCT-ND
Ceramic Capacitors 478-KAM05AR71E103KHCT-ND
CAP CER 10000PF 25V X7R 0402

CAP CER 10000PF 25V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 478-KAM05AR71E103KHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM05AR71E103KHTR-ND
Ceramic Capacitors 478-KAM05AR71E103KHTR-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM05AR71E103KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM05AR71E103KHDKR-ND
Ceramic Capacitors 478-KAM05AR71E103KHDKR-ND
CAP CER 10000PF 25V X7R 0402

CAP CER 10000PF 25V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 04023C103K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04023C103K4T2A
Ceramic Capacitors 04023C103K4T2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAM05AR71E103KHCT-ND 478-KAM05AR71E103KHDKR-ND 04023C103K4T2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details