AVX Corporation MLCCs - Multilayer Ceramic Capacitors 04023C103JAT2A

Description
KYOCERA AVX 04023C103JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 04023C103JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356692 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356692
MLCCs - Multilayer Ceramic Capacitors 1356692
KYOCERA AVX 04023C103JAT2A

KYOCERA AVX 04023C103JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1352506 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1352506
MLCCs - Multilayer Ceramic Capacitors 1352506
KYOCERA AVX 04023C103JAT2A

KYOCERA AVX 04023C103JAT2A

Supplier's Site
Ceramic Capacitor 0.01Uf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 45J0031 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
45J0031
Ceramic Capacitor 0.01Uf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx 45J0031
CERAMIC CAPACITOR 0.01UF, 25V, X7R, 5%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Voltage(AC):-; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Series Name:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 25V, X7R, 5%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):25V; Voltage(AC):-; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Series Name:- RoHS Compliant: Yes

Supplier's Site
Cap, 10000Pf, 25V, Mlcc, 0402; Capacitance Kyocera Avx - 96Y8154 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 25V, Mlcc, 0402; Capacitance Kyocera Avx
96Y8154
Cap, 10000Pf, 25V, Mlcc, 0402; Capacitance Kyocera Avx 96Y8154
CAP, 10000PF, 25V, MLCC, 0402; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

CAP, 10000PF, 25V, MLCC, 0402; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10000Pf, 25V, Mlcc, 0402 Rohs Compliant Kyocera Avx - 66AH8002 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 25V, Mlcc, 0402 Rohs Compliant Kyocera Avx
66AH8002
Cap, 10000Pf, 25V, Mlcc, 0402 Rohs Compliant Kyocera Avx 66AH8002
CAP, 10000PF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 10000PF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - 04023C103JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04023C103JAT2A
Ceramic Capacitors 04023C103JAT2A
CAP CER 10000PF 25V X7R 0402

CAP CER 10000PF 25V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1356692 45J0031 66AH8002 04023C103JAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 0.01Uf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx Cap, 10000Pf, 25V, Mlcc, 0402 Rohs Compliant Kyocera Avx Ceramic Capacitors
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Type Fixed Fixed Fixed
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details