Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71E102KH NEW GLOBAL PN 25V 1000pF A 581-KGM05AR71E102KH Product overview: 04023C102KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1000pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1000pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04023C102KAT2A can be used for catalog matching and distributor lookup.
CERAMIC CAPACITOR 1000PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
CAP, 1000PF, 25V, 10%, X7R, 0402, REEL; Capacitance:1000pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating TemperatureRoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes
CERAMIC CAPACITOR 1000PF, 25V, X7R, 10%, 0402; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes
CAP CER 1000PF 25V X7R 0402
25V 1nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-04023C102KAT2A | 02H0097 | 13AC4380 | 95W9056 | 04023C102KAT2A | 04023C102KAT2A |
| Product Name | SMD 25V 1000pF Capacitor | Ceramic Capacitor 1000Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx | Cap, 1000Pf, 25V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 25 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |