Kyocera Corporation Ceramic Capacitors 04023C102JAT7A

Description
1000pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04023C102JAT7A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04023C102JAT7A-ND
Ceramic Capacitors 04023C102JAT7A-ND
1000pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 04023C102JAT7A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
04023C102JAT7A
Capacitors - Ceramic Capacitors 04023C102JAT7A
CAP CER 1000PF 25V X7R 0402

CAP CER 1000PF 25V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 04023C102JAT7A-ND 04023C102JAT7A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701075 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details