Kyocera Corporation Ceramic Capacitor 68Pf 25V, C0G, 10%, 0402; Capacitance Kyocera Avx 04023A680KAT2A

Description
CERAMIC CAPACITOR 68PF 25V, C0G, 10%, 0402; Capacitance:68pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 68PF 25V, C0G, 10%, 0402; Capacitance:68pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 68Pf 25V, C0G, 10%, 0402; Capacitance Kyocera Avx - 55J1474 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 68Pf 25V, C0G, 10%, 0402; Capacitance Kyocera Avx
55J1474
Ceramic Capacitor 68Pf 25V, C0G, 10%, 0402; Capacitance Kyocera Avx 55J1474
CERAMIC CAPACITOR 68PF 25V, C0G, 10%, 0402; Capacitance:68pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR 68PF 25V, C0G, 10%, 0402; Capacitance:68pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 04023A680KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04023A680KAT2A
Ceramic Capacitors 04023A680KAT2A
CAP CER 68PF 25V NP0 0402

CAP CER 68PF 25V NP0 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J1474 04023A680KAT2A
Product Name Ceramic Capacitor 68Pf 25V, C0G, 10%, 0402; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 6.80E-5 microF 6.80E-5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX820K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details