Kyocera Corporation Ceramic Capacitors 04023A5R6KAT2A

Description
5.6pF ±10% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.6pF ±10% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04023A5R6KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04023A5R6KAT2A-ND
Ceramic Capacitors 04023A5R6KAT2A-ND
5.6pF ±10% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.6pF ±10% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic 5.6Pf 25V, C0G, 10%, 0402; Capacitance Kyocera Avx - 66M2281 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5.6Pf 25V, C0G, 10%, 0402; Capacitance Kyocera Avx
66M2281
Capacitor Ceramic 5.6Pf 25V, C0G, 10%, 0402; Capacitance Kyocera Avx 66M2281
CAPACITOR CERAMIC 5.6PF 25V, C0G, 10%, 0402; Capacitance:5.6pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 5.6PF 25V, C0G, 10%, 0402; Capacitance:5.6pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 04023A5R6KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
04023A5R6KAT2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 04023A5R6KAT2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 04023A5R6KAT2A-ND 66M2281 04023A5R6KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 5.6Pf 25V, C0G, 10%, 0402; Capacitance Kyocera Avx Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101292U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers
Aluminium Capacitors - 1701248 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details