Kyocera Corporation Ceramic Capacitors 04023A5R6JAT2A

Description
5.6pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.6pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04023A5R6JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04023A5R6JAT2A-ND
Ceramic Capacitors 04023A5R6JAT2A-ND
5.6pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5.6pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 04023A5R6JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
04023A5R6JAT2A
Capacitors - Ceramic Capacitors 04023A5R6JAT2A
CAP CER 5.6PF 25V NP0 0402

CAP CER 5.6PF 25V NP0 0402

Supplier's Site
Capacitor Ceramic 5.6Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx - 55J1453 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5.6Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx
55J1453
Capacitor Ceramic 5.6Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx 55J1453
CAPACITOR CERAMIC 5.6PF 25V, C0G, 5%, 0402; Capacitance:5.6pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 5.6PF 25V, C0G, 5%, 0402; Capacitance:5.6pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 04023A5R6JAT2A-ND 04023A5R6JAT2A 55J1453
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 5.6Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - M39014/011290 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details