AVX Corporation Ceramic Capacitor 56Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx 04023A560JAT2A.

Description
CERAMIC CAPACITOR 56PF 25V, C0G, 5%, 0402, FULL REEL; Capacitance:56pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 56PF 25V, C0G, 5%, 0402, FULL REEL; Capacitance:56pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 56Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 30AC2582 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 56Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
30AC2582
Ceramic Capacitor 56Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx 30AC2582
CERAMIC CAPACITOR 56PF 25V, C0G, 5%, 0402, FULL REEL; Capacitance:56pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 56PF 25V, C0G, 5%, 0402, FULL REEL; Capacitance:56pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC2582
Product Name Ceramic Capacitor 56Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 5.60E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C303M040EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers