Kyocera Corporation Ceramic Capacitors 04023A430JAT2A

Description
43pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
43pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04023A430JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04023A430JAT2A-ND
Ceramic Capacitors 04023A430JAT2A-ND
43pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

43pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 04023A430JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
04023A430JAT2A
Capacitors - Ceramic Capacitors 04023A430JAT2A
CAP CER 43PF 25V NP0 0402

CAP CER 43PF 25V NP0 0402

Supplier's Site
Capacitor Ceramic 43Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx - 55J1442 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 43Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx
55J1442
Capacitor Ceramic 43Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx 55J1442
CAPACITOR CERAMIC 43PF 25V, C0G, 5%, 0402; Capacitance:43pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 43PF 25V, C0G, 5%, 0402; Capacitance:43pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 04023A430JAT2A-ND 04023A430JAT2A 55J1442
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 43Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX102M080H012 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers