Kyocera Corporation Ceramic Capacitors 04023A3R9JAT2A

Description
3.9pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.9pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04023A3R9JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04023A3R9JAT2A-ND
Ceramic Capacitors 04023A3R9JAT2A-ND
3.9pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.9pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 04023A3R9JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
04023A3R9JAT2A
Capacitors - Ceramic Capacitors 04023A3R9JAT2A
CAP CER 3.9PF 25V NP0 0402

CAP CER 3.9PF 25V NP0 0402

Supplier's Site
Capacitor Ceramic 3.9Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx - 66M2275 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3.9Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx
66M2275
Capacitor Ceramic 3.9Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx 66M2275
CAPACITOR CERAMIC 3.9PF 25V, C0G, 5%, 0402; Capacitance:3.9pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 3.9PF 25V, C0G, 5%, 0402; Capacitance:3.9pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 04023A3R9JAT2A-ND 04023A3R9JAT2A 66M2275
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 3.9Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701073 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers