Kyocera Corporation OEM Souring 04023A331JAT2A

Description
Category: OEM Souring Win Source Part Number: 1466147-04023A331JAT 2A Manufacturer: AVX Corporation
Request a Quote Datasheet
Description
Category: OEM Souring Win Source Part Number: 1466147-04023A331JAT 2A Manufacturer: AVX Corporation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1466147-04023A331JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1466147-04023A331JAT 2A Manufacturer: AVX Corporation

Category: OEM Souring
Win Source Part Number: 1466147-04023A331JAT2A
Manufacturer: AVX Corporation

Buy Now
Singapore, Singapore
SMD 25V 330pF Capacitor
60-04023A331JAT2A
SMD 25V 330pF Capacitor 60-04023A331JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1E331JH NEW GLOBAL PN 25V 330pF A 581-KGM05ACG1E331JH Product overview: 04023A331JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 330pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 330pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04023A331JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1E331JH NEW GLOBAL PN 25V 330pF A 581-KGM05ACG1E331JH Product overview: 04023A331JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 330pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 330pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04023A331JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 330Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 22J1452 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 330Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
22J1452
Ceramic Capacitor 330Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx 22J1452
CERAMIC CAPACITOR 330PF 25V, C0G, 5%, 0402, FULL REEL; Capacitance:330pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 330PF 25V, C0G, 5%, 0402, FULL REEL; Capacitance:330pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 330 Pf, 5%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W9054 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 330 Pf, 5%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W9054
Multilayer Ceramic Capacitor, 330 Pf, 5%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W9054
Multilayer Ceramic Capacitor, 330 pF, 5%, C0G / NP0, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 330 pF, 5%, C0G / NP0, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 330Pf, 25V, 5%, C0G, 0402, Reel; Capacitance Kyocera Avx - 13AC4378 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 25V, 5%, C0G, 0402, Reel; Capacitance Kyocera Avx
13AC4378
Cap, 330Pf, 25V, 5%, C0G, 0402, Reel; Capacitance Kyocera Avx 13AC4378
CAP, 330PF, 25V, 5%, C0G, 0402, REEL; Capacitance:330pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0402 MLCC; Operating RoHS Compliant: Yes

CAP, 330PF, 25V, 5%, C0G, 0402, REEL; Capacitance:330pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0402 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 04023A331JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04023A331JAT2A
Ceramic Capacitors 04023A331JAT2A
CAP CER 330PF 25V C0G/NP0 0402

CAP CER 330PF 25V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1466147-04023A331JAT2A 60-04023A331JAT2A 22J1452 95W9054 13AC4378 04023A331JAT2A
Product Name OEM Souring SMD 25V 330pF Capacitor Ceramic Capacitor 330Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 330 Pf, 5%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Cap, 330Pf, 25V, 5%, C0G, 0402, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF221K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - CK05BX152K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details