Kyocera Corporation Ceramic Capacitors 04023A2R7JAT2A

Description
2.7pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.7pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04023A2R7JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04023A2R7JAT2A-ND
Ceramic Capacitors 04023A2R7JAT2A-ND
2.7pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.7pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 04023A2R7JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
04023A2R7JAT2A
Capacitors - Ceramic Capacitors 04023A2R7JAT2A
CAP CER 2.7PF 25V NP0 0402

CAP CER 2.7PF 25V NP0 0402

Supplier's Site
Capacitor Ceramic 2.7Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx - 66M2267 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2.7Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx
66M2267
Capacitor Ceramic 2.7Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx 66M2267
CAPACITOR CERAMIC 2.7PF 25V, C0G, 5%, 0402; Capacitance:2.7pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 2.7PF 25V, C0G, 5%, 0402; Capacitance:2.7pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 04023A2R7JAT2A-ND 04023A2R7JAT2A 66M2267
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 2.7Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details