Kyocera Corporation Ceramic Capacitors 04023A2R2JAT2A

Description
2.2pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04023A2R2JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04023A2R2JAT2A-ND
Ceramic Capacitors 04023A2R2JAT2A-ND
2.2pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.2pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 04023A2R2JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
04023A2R2JAT2A
Capacitors - Ceramic Capacitors 04023A2R2JAT2A
CAP CER 2.2PF 25V C0G/NP0 0402

CAP CER 2.2PF 25V C0G/NP0 0402

Supplier's Site
Ceramic Capacitors - 04023A2R2JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04023A2R2JAT2A
Ceramic Capacitors 04023A2R2JAT2A
CAP CER 2.2PF 25V C0G/NP0 0402

CAP CER 2.2PF 25V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 04023A2R2JAT2A-ND 04023A2R2JAT2A 04023A2R2JAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF0R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1701204 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers