AVX Corporation Capacitor Ceramic 270Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx 04023A271JAT2A

Description
CAPACITOR CERAMIC 270PF 25V, C0G, 5%, 0402, FULL REEL; Capacitance:270pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 270PF 25V, C0G, 5%, 0402, FULL REEL; Capacitance:270pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 270Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 66H5145 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 270Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
66H5145
Capacitor Ceramic 270Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx 66H5145
CAPACITOR CERAMIC 270PF 25V, C0G, 5%, 0402, FULL REEL; Capacitance:270pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 270PF 25V, C0G, 5%, 0402, FULL REEL; Capacitance:270pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 270 Pf, 5%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 34M9181 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 270 Pf, 5%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
34M9181
Multilayer Ceramic Capacitor, 270 Pf, 5%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 34M9181
Multilayer Ceramic Capacitor, 270 pF, 5%, C0G / NP0, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 270 pF, 5%, C0G / NP0, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66H5145 34M9181
Product Name Capacitor Ceramic 270Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 270 Pf, 5%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
Capacitance Range 2.70E-4 microF
Capacitance Tolerance 5 (+/- %)
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers