Kyocera Corporation Ceramic Capacitor 220Pf 25V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx 04023A221KAT2A

Description
CERAMIC CAPACITOR 220PF 25V, C0G, 10%, 0402, FULL REEL; Capacitance:220pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 220PF 25V, C0G, 10%, 0402, FULL REEL; Capacitance:220pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 220Pf 25V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 28H8480 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf 25V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
28H8480
Ceramic Capacitor 220Pf 25V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx 28H8480
CERAMIC CAPACITOR 220PF 25V, C0G, 10%, 0402, FULL REEL; Capacitance:220pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF 25V, C0G, 10%, 0402, FULL REEL; Capacitance:220pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28H8480
Product Name Ceramic Capacitor 220Pf 25V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers