Kyocera Corporation Ceramic Capacitors 04023A200JAT2A

Description
20pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
20pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11740-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11740-2-ND
Ceramic Capacitors 478-11740-2-ND
20pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

20pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11740-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11740-1-ND
Ceramic Capacitors 478-11740-1-ND
20pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

20pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11740-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11740-6-ND
Ceramic Capacitors 478-11740-6-ND
20pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

20pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitor Ceramic 20Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx - 55J1404 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 20Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx
55J1404
Capacitor Ceramic 20Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx 55J1404
CAPACITOR CERAMIC 20PF 25V, C0G, 5%, 0402; Capacitance:20pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 20PF 25V, C0G, 5%, 0402; Capacitance:20pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-11740-2-ND 478-11740-6-ND 55J1404
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 20Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details