Kyocera Corporation Capacitor Ceramic 150Pf 25V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx 04023A151KAT2A

Description
CAPACITOR CERAMIC 150PF 25V, C0G, 10%, 0402, FULL REEL; Capacitance:150pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 150PF 25V, C0G, 10%, 0402, FULL REEL; Capacitance:150pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 150Pf 25V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1390 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 150Pf 25V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1390
Capacitor Ceramic 150Pf 25V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1390
CAPACITOR CERAMIC 150PF 25V, C0G, 10%, 0402, FULL REEL; Capacitance:150pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 150PF 25V, C0G, 10%, 0402, FULL REEL; Capacitance:150pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J1390
Product Name Capacitor Ceramic 150Pf 25V, C0G, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101123U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers