Kyocera Corporation Ceramic Capacitor 100Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx 04023A101JAT4A

Description
CERAMIC CAPACITOR 100PF 25V, C0G, 5%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 100PF 25V, C0G, 5%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 100Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1375 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
55J1375
Ceramic Capacitor 100Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx 55J1375
CERAMIC CAPACITOR 100PF 25V, C0G, 5%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 25V, C0G, 5%, 0402, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J1375
Product Name Ceramic Capacitor 100Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101302T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details