Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1E101JH NEW GLOBAL PN 25V 100pF A 581-KGM05ACG1E101JH Product overview: 04023A101JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04023A101JAT2A can be used for catalog matching and distributor lookup.
KYOCERA AVX 04023A101JAT2A
KYOCERA AVX 04023A101JAT2A
MLCC CAPACITOR, 100pF, 25V, C0G/NP0, 5%, 0402; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes
CAP, 100PF, 25V, 5%, C0G, 0402, REEL; Capacitance:100pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0402 MLCC; Operating RoHS Compliant: Yes
25V 100pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-04023A101JAT2A | 6983055 | 89W0553 | 95W1315 | 04023A101JAT2A |
| Product Name | SMD 25V 100pF Capacitor | MLCCs - Multilayer Ceramic Capacitors | Mlcc Capacitor, 100Pf, 25V, C0G/np0, 5%, 0402; Capacitance Kyocera Avx | Cap, 100Pf, 25V, 5%, C0G, 0402, Reel; Capacitance Kyocera Avx | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |