AVX Corporation Discrete Semiconductor Products - Transistors - Special Purpose 04023A100JAT2A

Description
Manufacturer: AMIS Category: Discrete Semiconductor Products - Transistors - Special Purpose Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: PET Tolerance (+ or -): 5% Termination Style: Solder Termination: Solder Length: 0.50' (152.4mm) Width: 0.984" (25.00mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Discrete Semiconductor Products - Transistors - Special Purpose Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: PET Tolerance (+ or -): 5% Termination Style: Solder Termination: Solder Length: 0.50' (152.4mm) Width: 0.984" (25.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Special Purpose -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Special Purpose
Discrete Semiconductor Products - Transistors - Special Purpose
Manufacturer: AMIS Category: Discrete Semiconductor Products - Transistors - Special Purpose Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: PET Tolerance (+ or -): 5% Termination Style: Solder Termination: Solder Length: 0.50' (152.4mm) Width: 0.984" (25.00mm)

Manufacturer: AMIS
Category: Discrete Semiconductor Products - Transistors - Special Purpose
Capacitance: 0.22μF
Voltage Rating DC: 2V
Dielectric: PET
Tolerance (+ or -): 5%
Termination Style: Solder
Termination: Solder
Length: 0.50' (152.4mm)
Width: 0.984" (25.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Name Discrete Semiconductor Products - Transistors - Special Purpose
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMCQ120R080M1TXTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details
Single Bipolar Transistors - BC817-40/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details