Kyocera Corporation Hi-Q Thin Film Capacitors 04021JR95PBSTR

Description
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Request a Quote Datasheet
Description
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Thin Film Capacitors - 04021JR95PBSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
04021JR95PBSTR
Hi-Q Thin Film Capacitors 04021JR95PBSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Thin Film Capacitors - 478-9761-6-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-9761-6-ND
Thin Film Capacitors 478-9761-6-ND
0.95pF Thin Film Capacitor 100V 0402 (1005 Metric)

0.95pF Thin Film Capacitor 100V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-9761-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-9761-1-ND
Thin Film Capacitors 478-9761-1-ND
0.95pF Thin Film Capacitor 100V 0402 (1005 Metric)

0.95pF Thin Film Capacitor 100V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-9761-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-9761-2-ND
Thin Film Capacitors 478-9761-2-ND
0.95pF Thin Film Capacitor 100V 0402 (1005 Metric)

0.95pF Thin Film Capacitor 100V 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 0.95pF 100V Capacitor
68-04021JR95PBSTR
Automotive SMD 0.95pF 100V Capacitor 68-04021JR95PBSTR
Cap Silicon 0.95pF 100V 0±30ppm/°C 0.02pF SMD 0402 125°C T/R Automotive AEC-Q200 Product overview: 04021JR95PBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.95pF, 100V, 0.02pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.95pF, 100V, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04021JR95PBSTR can be used for catalog matching and distributor lookup.

Cap Silicon 0.95pF 100V 0±30ppm/°C 0.02pF SMD 0402 125°C T/R Automotive AEC-Q200 Product overview: 04021JR95PBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.95pF, 100V, 0.02pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.95pF, 100V, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04021JR95PBSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 04021JR95PBSTR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Thin Film Capacitors
04021JR95PBSTR
Capacitors - Thin Film Capacitors 04021JR95PBSTR
CAP THIN FILM 0.95PF 100V 0402

CAP THIN FILM 0.95PF 100V 0402

Supplier's Site
Thin Film Capacitors - 04021JR95PBSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
04021JR95PBSTR
Thin Film Capacitors 04021JR95PBSTR
CAP THIN FILM 0.95PF 100V 0402

CAP THIN FILM 0.95PF 100V 0402

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 04021JR95PBSTR 478-9761-6-ND 478-9761-1-ND 68-04021JR95PBSTR 04021JR95PBSTR 04021JR95PBSTR
Product Name Hi-Q Thin Film Capacitors Thin Film Capacitors Thin Film Capacitors Automotive SMD 0.95pF 100V Capacitor Capacitors - Thin Film Capacitors Thin Film Capacitors
Capacitance Range 9.50E-7 microF 9.50E-7 microF 9.50E-7 microF
WVDC 100 volts 100 volts 100 volts
Lead Style Tape and Reel Surface Mount (SMT) Surface Mount (SMT)
Mounting Style Tape and Reel Surface Mount Technology Surface Mount Technology Surface Mount Technology; 0402 (1005 Metric) Surface Mount Technology; Surface Mount
Packing Method Tape Reel Digi-Reel® Tape Reel Tape and Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701206 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details